Status: | Unknown |
---|---|
Series: | Qmini AFBR-S20M2XX Series |
RoHS: | Unknown |
No distributors results available
Wavelength Min | 225nm |
---|---|
Wavelength Max | 1000nm |
Spectral Resolution | 1.5nm |
Detector Type | CCD |
Focal Length | 50mm |
Optical Interface | SMA Connector |
Digital Interface | SPI UART USB |
Product Range | Qmini AFBR-S20M2XX Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a QMINI WIDE-UV?
Additional datasheets, footprints and schematics for QMINI WIDE-UV are listed on our Part Details page. You can also find images and similar parts to QMINI WIDE-UV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QMINI WIDE-UV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QMINI WIDE-UV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QMINI WIDE-UV fall under?
The QMINI WIDE-UV is listed under Broadcom Parts.
Can I view similar or alternative parts?
You can view similar parts to QMINI WIDE-UV when available in the Broadcom Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QMINI WIDE-UV you can contact the distributor directly for product support, shipping queries etc.
Is the QMINI WIDE-UV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QMINI WIDE-UV have stock available?
There is no stock from authorised distributors for QMINI WIDE-UV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QMINI WIDE-UV often in real-time on the comparison pages.
What if I can't find stock of QMINI WIDE-UV?
You can fill out our help required form which you can use to request a quote for QMINI WIDE-UV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.