Status: | Unknown |
---|---|
Series: | Qmini AFBR-S20M2XX Series |
RoHS: | Unknown |
No distributors results available
Wavelength Min | 480nm |
---|---|
Wavelength Max | 1100nm |
Spectral Resolution | 1.5nm |
Detector Type | CCD |
Focal Length | 50mm |
Optical Interface | SMA Connector |
Digital Interface | SPI UART USB |
Product Range | Qmini AFBR-S20M2XX Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a QMINI VIS/NIR?
Additional datasheets, footprints and schematics for QMINI VIS/NIR are listed on our Part Details page. You can also find images and similar parts to QMINI VIS/NIR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QMINI VIS/NIR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QMINI VIS/NIR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QMINI VIS/NIR fall under?
The QMINI VIS/NIR is listed under Broadcom Parts.
Can I view similar or alternative parts?
You can view similar parts to QMINI VIS/NIR when available in the Broadcom Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QMINI VIS/NIR you can contact the distributor directly for product support, shipping queries etc.
Is the QMINI VIS/NIR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QMINI VIS/NIR have stock available?
There is no stock from authorised distributors for QMINI VIS/NIR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QMINI VIS/NIR often in real-time on the comparison pages.
What if I can't find stock of QMINI VIS/NIR?
You can fill out our help required form which you can use to request a quote for QMINI VIS/NIR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.