Status: | Unknown |
---|---|
Series: | AVX QM |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
No stock
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 6.3V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 20% |
Dielectric Characteristic | X5R |
Product Range | AVX QM |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +85°C |
CAP, 10µF, 6.3V, 20%, X5R, 0603 | Farnell |
Where can I find additional details, specifications and documents for a QM036D106MAT?
Additional datasheets, footprints and schematics for QM036D106MAT are listed on our Part Details page. You can also find images and similar parts to QM036D106MAT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QM036D106MAT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QM036D106MAT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QM036D106MAT fall under?
The QM036D106MAT is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to QM036D106MAT when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QM036D106MAT you can contact the distributor directly for product support, shipping queries etc.
Is the QM036D106MAT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QM036D106MAT have stock available?
Authorised distributors including Farnell have stock available or on a lead time for QM036D106MAT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QM036D106MAT often in real-time on the comparison pages.
What if I can't find stock of QM036D106MAT?
You can fill out our help required form which you can use to request a quote for QM036D106MAT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.