Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shaft Type | - |
---|---|
Shaft Diameter | 6.3mm |
Knob Material | - |
Knob / Dial Style | Round |
Knob Diameter | - |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Colour | Black |
Shaft Diameter - Metric | 6.3mm |
Where can I find additional details, specifications and documents for a QLC-KL?
Additional datasheets, footprints and schematics for QLC-KL are listed on our Part Details page. You can also find images and similar parts to QLC-KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QLC-KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QLC-KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QLC-KL fall under?
The QLC-KL is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to QLC-KL when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QLC-KL you can contact the distributor directly for product support, shipping queries etc.
Is the QLC-KL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QLC-KL have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for QLC-KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QLC-KL often in real-time on the comparison pages.
What if I can't find stock of QLC-KL?
You can fill out our help required form which you can use to request a quote for QLC-KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.