Status: | Unknown |
---|---|
Series: | QL Series |
RoHS: | Unknown |
Power Supply Output Type | Adjustable |
---|---|
No. of Outputs | 1 Output, 1Outputs |
Output Voltage Min | 0V |
Output Voltage Max | 56V |
Output Current Min | 0A |
Output Current Max | 4A |
Power Rating | 112W |
Supply Voltage Min | 103.5VAC |
Supply Voltage Max | 253VAC |
Manufacturer Warranty | 3 Years |
Product Range | QL Series |
Plug Type | - |
SVHC | No SVHC (15-Jan-2018) |
Height | 160mm |
Input Voltage | 103.5V AC to 126.5V AC 207V AC to 253V AC |
Length | 290mm |
Load Regulation | 0.01% |
Manufacturers Warranty | 3 |
Output Current | 4A |
Output Voltage | 25V |
Output Voltage - Output 2 | 25V |
Width | 140mm |
Power Supply, 1Ch, 56V, 4A, Adjustable | Newark Electronics |
POWER SUPPLY, 1CH, 56V, 4A, ADJUSTABLE | element14 |
Where can I find additional details, specifications and documents for a QL564.?
Additional datasheets, footprints and schematics for QL564. are listed on our Part Details page. You can also find images and similar parts to QL564. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QL564. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QL564. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QL564. fall under?
The QL564. is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to QL564. when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QL564. you can contact the distributor directly for product support, shipping queries etc.
Is the QL564. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QL564. have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for QL564..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QL564. often in real-time on the comparison pages.
What if I can't find stock of QL564.?
You can fill out our help required form which you can use to request a quote for QL564. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.