Status: | Unknown |
---|---|
Series: | QL Series |
RoHS: | Unknown |
Power Supply Output Type | Adjustable |
---|---|
No. of Outputs | 3 Output, 3Outputs |
Output Voltage Min | 0V |
Output Voltage Max | 35V |
Output Current Min | 0A |
Output Current Max | 5A |
Power Rating | 228W |
Supply Voltage Min | 500VAC |
Supply Voltage Max | - |
Manufacturer Warranty | 3 Years |
Product Range | QL Series |
Plug Type | - |
SVHC | No SVHC (15-Jan-2018) |
Height | 160mm |
Input Voltage | 500V |
Length | 290mm |
Manufacturers Warranty | 3 |
Width | 280mm |
Aim-TTi Bench Top Power Supply Programmable 35V 3A 228W USB / RS232 / RS423 / GPIB / Ethernet | Distrelec |
POWER SUPPLY, 3CH, 35V, 5A, ADJUSTABLE | element14 |
Where can I find additional details, specifications and documents for a QL355TP.?
Additional datasheets, footprints and schematics for QL355TP. are listed on our Part Details page. You can also find images and similar parts to QL355TP. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QL355TP. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QL355TP. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QL355TP. fall under?
The QL355TP. is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to QL355TP. when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QL355TP. you can contact the distributor directly for product support, shipping queries etc.
Is the QL355TP. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QL355TP. have stock available?
Authorised distributors including Distrelec, element14 and Farnell have stock available or on a lead time for QL355TP..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QL355TP. often in real-time on the comparison pages.
What if I can't find stock of QL355TP.?
You can fill out our help required form which you can use to request a quote for QL355TP. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.