Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Potting Compound Type | Silicone - 2 Part |
---|---|
Dispensing Method | Packet |
Compound Colour | Transparent |
Weight | 250g |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Volume | - |
Colour | Transparent |
Dielectric Strength | 18.5V/m |
External Depth | 315mm |
External Width | 22mm |
Operating Temperature Max | -55°C |
Operating Temperature Min | 200°C |
Sealant Applications | Electronics LED Lighting Medical |
Sealant Colour | Transparent |
Weight Min | 250g |
Where can I find additional details, specifications and documents for a QGEL310 250G?
Additional datasheets, footprints and schematics for QGEL310 250G are listed on our Part Details page. You can also find images and similar parts to QGEL310 250G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QGEL310 250G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QGEL310 250G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QGEL310 250G fall under?
The QGEL310 250G is listed under Chemicals & Adhesives > Sealants.
Can I view similar or alternative parts?
You can view similar parts to QGEL310 250G when available in the Sealants range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QGEL310 250G you can contact the distributor directly for product support, shipping queries etc.
Is the QGEL310 250G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QGEL310 250G have stock available?
There is no stock from authorised distributors for QGEL310 250G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QGEL310 250G often in real-time on the comparison pages.
What if I can't find stock of QGEL310 250G?
You can fill out our help required form which you can use to request a quote for QGEL310 250G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.