Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
8,920
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
5,708
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
2,184
in stock
|
Buy Now | |
element14
from US$0.52
|
1,290
in stock
|
Buy Now | |
Farnell
from US$0.49
|
1,290
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.49
|
215
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
l = 880nm |
Package type: Sidelooker |
Chip material = AlGaAs |
Matched Photosensor: QSE113 |
Medium Wide Emission Angle, 50° |
Package Material: Clear Epoxy |
High Output Power |
Orange stripe on the top side |
Applications |
---|
Medical Electronics/Devices |
Test and Measurement |
End Products |
---|
Automation |
Building & Home Control |
Description | QEE123 |
---|---|
Compliance | Pb-free |
Wavelength (nm) | 890 |
IE (Min) (mW/Sr) | 8 |
IE (Max) (mW/Sr) | 9 |
Viewing Angle (°) | 50 |
Switching Time (ns) | 900 |
Package Type | SIDELOOKER EMITTER |
ON Semiconductor, QEE123 | RS |
880 nm 50â–‘ Viewing Angle Sidelooker Plastic Infrared Light Emitting Diode | Future Electronics |
Infrared Emitter, 890 Nm, Radial Leaded Rohs Compliant: Yes |Onsemi QEE123 | Newark Electronics |
INFRARED EMITTER, 890 NM, RADIAL LEADED | element14 |
IR transmitter | Transfer Multisort Elektronik |
LED IrLED 890nm 2-Pin Side Looker Bulk | Avnet America |
Where can I find additional details, specifications and documents for a QEE123?
Additional datasheets, footprints and schematics for QEE123 are listed on our Part Details page. You can also find images and similar parts to QEE123 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QEE123 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QEE123 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QEE123 fall under?
The QEE123 is listed under Interfaces > Infrared > Emitting Diodes.
Can I view similar or alternative parts?
You can view similar parts to QEE123 when available in the Emitting Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QEE123 you can contact the distributor directly for product support, shipping queries etc.
Is the QEE123 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for QEE123 have stock available?
Authorised distributors including RS, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for QEE123.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QEE123 often in real-time on the comparison pages.
What if I can't find stock of QEE123?
You can fill out our help required form which you can use to request a quote for QEE123 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.