Status: | Active |
---|---|
Series: | QED223 |
RoHS: | Compliant |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
5,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
38,099
in stock
|
Buy Now | |
element14
from US$0.35
|
38,099
in stock
|
Buy Now | |
Farnell
from US$0.46
|
38,099
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.43
|
199
in stock
|
Buy Now | |
Avnet Silica
-
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
l = 880nm |
Chip material = AlGaAs |
Package type: T-1 3/4 (5mm lens diameter) |
matched Photosensor: QSD122/123/124 |
Medium Wide Emission Angle, 40° |
High Output Power |
Package material and color: Clear, purple tinted, plastic |
Applications |
---|
Medical Electronics/Devices |
Test and Measurement |
End Products |
---|
Automation |
Building & Home Control |
Description | QED223 |
---|---|
Compliance | Pb-free |
Wavelength (nm) | 890 |
IE (Min) (mW/Sr) | 25 |
IE (Max) (mW/Sr) | - |
Viewing Angle (°) | 30 |
Switching Time (ns) | 900 |
Package Type | T-1 3/4, 5MM LED |
Infrared Emitter, 100 Ma, 900 Ns, 800 Ns, 30 , 1.7 V, -40 C Rohs Compliant: Yes |Onsemi QED223 | Newark Electronics |
INFRARED EMITTER, 890NM, T-1 3/4 | element14 |
LED, Fairchild, QED223 | RS |
IR transmitter | Transfer Multisort Elektronik |
LED IrLED 890nm 2-Pin T-1 3/4 Bulk | Avnet Silica |
880 nm 40â–‘ Emission Angle Clear Purple Tinted AlGaAs Infrared Emitting Diode | Future Electronics |
Where can I find additional details, specifications and documents for a QED223?
Additional datasheets, footprints and schematics for QED223 are listed on our Part Details page. You can also find images and similar parts to QED223 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QED223 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QED223 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QED223 fall under?
The QED223 is listed under Interfaces > Infrared > Emitting Diodes.
Can I view similar or alternative parts?
You can view similar parts to QED223 when available in the Emitting Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QED223 you can contact the distributor directly for product support, shipping queries etc.
Is the QED223 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for QED223 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for QED223.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QED223 often in real-time on the comparison pages.
What if I can't find stock of QED223?
You can fill out our help required form which you can use to request a quote for QED223 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.