QCP97.37280F18B35R Crystals & Oscillators by Qantek Technology Corporation

CRYSTAL 7.3728MHZ 18PF 12.5MM X 4.6MM

Status: Unknown
Series: QCP9 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.78

Distributor Stock
Logo for RS
RS
from US$1.32
257
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.20
2
in stock
Buy Now
Logo for element14
element14
from US$0.94
2
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.78
2
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$1.17
-
Buy Now

Specifications

Frequency Nom 7.3728MHz
Crystal Case SMD 12.5mm x 4.6mm
Frequency Stability + / - 50ppm
Load Capacitance 18pF
Frequency Tolerance + / - 30ppm
Product Range QCP9 Series
Operating Temperature Min -40°C
Operating Temperature Max 85°C

Alternative Descriptions

7.3728MHz Crystal SMD 4-pad 4.6x12.5mm | RS
Crystal, 7.3728Mhz, 18Pf, 12.5Mm X 4.6Mm | Newark Electronics
CRYSTAL, 7.3728MHZ, 18PF, 12.5MM X 4.6MM | element14
Crystal Oscillator 7.3728MHz, +/-30ppm, 4-Pin SMD, 12.5 x 4.6 x 3.7mm | Qantek QCP97.37280F18B35R | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a QCP97.37280F18B35R?

Additional datasheets, footprints and schematics for QCP97.37280F18B35R are listed on our Part Details page. You can also find images and similar parts to QCP97.37280F18B35R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for QCP97.37280F18B35R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QCP97.37280F18B35R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does QCP97.37280F18B35R fall under?

The QCP97.37280F18B35R is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.

Can I view similar or alternative parts?

You can view similar parts to QCP97.37280F18B35R when available in the Crystals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the QCP97.37280F18B35R you can contact the distributor directly for product support, shipping queries etc.

Is the QCP97.37280F18B35R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for QCP97.37280F18B35R have stock available?

Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for QCP97.37280F18B35R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for QCP97.37280F18B35R often in real-time on the comparison pages.

What if I can't find stock of QCP97.37280F18B35R?

You can fill out our help required form which you can use to request a quote for QCP97.37280F18B35R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay