QCL6.00000F18B23B Crystals & Oscillators by Qantek Technology Corporation

CRYSTAL 6MHZ 18PF HC-49US

Status: Unknown
Series: QCL Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.11

Distributor Stock
Logo for RS
RS
from US$0.18
60
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.14
-
Buy Now
Logo for element14
element14
from US$0.13
-
Buy Now
Logo for Farnell
Farnell
from US$0.11
-
Buy Now

Specifications

Frequency Nom 6MHz
Crystal Case Through Hole 11.05mm x 4.65mm
Frequency Stability + / - 30ppm
Load Capacitance 18pF
Frequency Tolerance + / - 20ppm
Product Range QCL Series
Operating Temperature Min -40°C
Operating Temperature Max 85°C

Alternative Descriptions

6.000MHz QCL Crystal HC-49/U-S | RS
Crystal, 6Mhz, 18Pf, Hc-49Us | Newark Electronics
CRYSTAL, 6MHZ, 18PF, HC-49US | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a QCL6.00000F18B23B?

Additional datasheets, footprints and schematics for QCL6.00000F18B23B are listed on our Part Details page. You can also find images and similar parts to QCL6.00000F18B23B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for QCL6.00000F18B23B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QCL6.00000F18B23B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does QCL6.00000F18B23B fall under?

The QCL6.00000F18B23B is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.

Can I view similar or alternative parts?

You can view similar parts to QCL6.00000F18B23B when available in the Crystals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the QCL6.00000F18B23B you can contact the distributor directly for product support, shipping queries etc.

Is the QCL6.00000F18B23B RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for QCL6.00000F18B23B have stock available?

Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for QCL6.00000F18B23B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for QCL6.00000F18B23B often in real-time on the comparison pages.

What if I can't find stock of QCL6.00000F18B23B?

You can fill out our help required form which you can use to request a quote for QCL6.00000F18B23B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay