Status: | Unknown |
---|---|
Series: | QCL Series |
RoHS: | Unknown |
Frequency Nom | 32MHz |
---|---|
Crystal Case | Through Hole 11.05mm x 4.65mm |
Frequency Stability + / - | 30ppm |
Load Capacitance | 18pF |
Frequency Tolerance + / - | 20ppm |
Product Range | QCL Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Crystal, 32Mhz, 18Pf, Hc-49Us | Newark Electronics |
CRYSTAL, 32MHZ, 18PF, HC-49US | element14 |
32.000MHz QCL Crystal HC-49/U-S | RS |
Where can I find additional details, specifications and documents for a QCL32.0000F18B23B?
Additional datasheets, footprints and schematics for QCL32.0000F18B23B are listed on our Part Details page. You can also find images and similar parts to QCL32.0000F18B23B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QCL32.0000F18B23B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QCL32.0000F18B23B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QCL32.0000F18B23B fall under?
The QCL32.0000F18B23B is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to QCL32.0000F18B23B when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QCL32.0000F18B23B you can contact the distributor directly for product support, shipping queries etc.
Is the QCL32.0000F18B23B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QCL32.0000F18B23B have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for QCL32.0000F18B23B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QCL32.0000F18B23B often in real-time on the comparison pages.
What if I can't find stock of QCL32.0000F18B23B?
You can fill out our help required form which you can use to request a quote for QCL32.0000F18B23B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.