Status: | Unknown |
---|---|
Series: | QC7A Series |
RoHS: | Unknown |
Frequency Nom | 10MHz |
---|---|
Crystal Case | SMD 7mm x 5mm |
Frequency Stability + / - | 20ppm |
Load Capacitance | 12pF |
Frequency Tolerance + / - | 10ppm |
Product Range | QC7A Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Crystal, 10Mhz, 12Pf, 7Mm X 5Mm | Newark Electronics |
CRYSTAL, 10MHZ, 12PF, 7MM X 5MM | element14 |
Where can I find additional details, specifications and documents for a QC7A10.0000F12B12M?
Additional datasheets, footprints and schematics for QC7A10.0000F12B12M are listed on our Part Details page. You can also find images and similar parts to QC7A10.0000F12B12M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QC7A10.0000F12B12M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QC7A10.0000F12B12M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QC7A10.0000F12B12M fall under?
The QC7A10.0000F12B12M is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to QC7A10.0000F12B12M when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QC7A10.0000F12B12M you can contact the distributor directly for product support, shipping queries etc.
Is the QC7A10.0000F12B12M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QC7A10.0000F12B12M have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for QC7A10.0000F12B12M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QC7A10.0000F12B12M often in real-time on the comparison pages.
What if I can't find stock of QC7A10.0000F12B12M?
You can fill out our help required form which you can use to request a quote for QC7A10.0000F12B12M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.