Status: | Unknown |
---|---|
Series: | QC6CA Series |
RoHS: | Unknown |
No distributors results available
Frequency Nom | 24.576MHz |
---|---|
Crystal Case | SMD 6mm x 3.5mm |
Frequency Stability + / - | 30ppm |
Load Capacitance | 12pF |
Frequency Tolerance + / - | 20ppm |
Product Range | QC6CA Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Where can I find additional details, specifications and documents for a QC6CA24.5760F12B23M?
Additional datasheets, footprints and schematics for QC6CA24.5760F12B23M are listed on our Part Details page. You can also find images and similar parts to QC6CA24.5760F12B23M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QC6CA24.5760F12B23M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QC6CA24.5760F12B23M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QC6CA24.5760F12B23M fall under?
The QC6CA24.5760F12B23M is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to QC6CA24.5760F12B23M when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QC6CA24.5760F12B23M you can contact the distributor directly for product support, shipping queries etc.
Is the QC6CA24.5760F12B23M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QC6CA24.5760F12B23M have stock available?
There is no stock from authorised distributors for QC6CA24.5760F12B23M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QC6CA24.5760F12B23M often in real-time on the comparison pages.
What if I can't find stock of QC6CA24.5760F12B23M?
You can fill out our help required form which you can use to request a quote for QC6CA24.5760F12B23M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.