| Status: | Unknown |
|---|---|
| Series: | QBS Series |
| RoHS: | Unknown |
No distributors results available
| Visual Signal Type | Flashing |
|---|---|
| Module Lens Colour | Orange |
| Lens Diameter | 85mm |
| Supply Voltage V AC | - |
| Supply Voltage V DC | 24VDC |
| Power Rating | 3W |
| IP / NEMA Rating | IP65 |
| External Height | 81mm |
| Operating Temperature Min | -20°C |
| Operating Temperature Max | 40°C |
| Product Range | QBS Series |
| Bulb Diameter | 85mm |
| Colour | Amber |
| Current Consumption | 140mA |
| Current Rating | 140mA |
| Flash Frequency Typ | 1Hz |
| Length | 81mm |
| Light Source | Xenon |
| Operating Temperature Range | -20°C to +40°C |
| Supply Voltage DC Max | 24VDC |
| Supply Voltage DC Min | 12VDC |
| Supply Volts | 12V DC 24V DC |
Where can I find additional details, specifications and documents for a QBS-0054?
Additional datasheets, footprints and schematics for QBS-0054 are listed on our Part Details page. You can also find images and similar parts to QBS-0054 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QBS-0054 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QBS-0054 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QBS-0054 fall under?
The QBS-0054 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Beacons & Sounders.
Can I view similar or alternative parts?
You can view similar parts to QBS-0054 when available in the Beacons & Sounders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QBS-0054 you can contact the distributor directly for product support, shipping queries etc.
Is the QBS-0054 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QBS-0054 have stock available?
There is no stock from authorised distributors for QBS-0054.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QBS-0054 often in real-time on the comparison pages.
What if I can't find stock of QBS-0054?
You can fill out our help required form which you can use to request a quote for QBS-0054 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.