Status: | Unknown |
---|---|
Series: | QMot QBL5704 Series |
RoHS: | Unknown |
Prices starting from US$161.44
Supply Voltage V DC | 36V |
---|---|
No. of Phases | Three Phase |
Power Rating | 175W |
Rotational Speed Max | 4000rpm |
Torque Max | 0.42N-m |
Product Range | QMot QBL5704 Series |
SVHC | No SVHC (27-Jun-2018) |
Trinamic Brushless DC Motor 4000min -1 420Nmm | Distrelec |
Bldc Motor, 3-Ph, 36Vdc, 4000Rpm, 175W | Newark Electronics |
BLDC MOTOR, 3-PH, 36VDC, 4000RPM, 175W | element14 |
BLDC motor 57mm, 4000rpm, 0.42 | Symmetry Electronics |
Where can I find additional details, specifications and documents for a QBL5704-116-04-042?
Additional datasheets, footprints and schematics for QBL5704-116-04-042 are listed on our Part Details page. You can also find images and similar parts to QBL5704-116-04-042 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QBL5704-116-04-042 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QBL5704-116-04-042 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QBL5704-116-04-042 fall under?
The QBL5704-116-04-042 is listed under Trinamic Parts.
Can I view similar or alternative parts?
You can view similar parts to QBL5704-116-04-042 when available in the Trinamic Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QBL5704-116-04-042 you can contact the distributor directly for product support, shipping queries etc.
Is the QBL5704-116-04-042 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QBL5704-116-04-042 have stock available?
Authorised distributors including Distrelec, Analog Devices, Newark Electronics, element14 and Symmetry Electronics have stock available or on a lead time for QBL5704-116-04-042.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QBL5704-116-04-042 often in real-time on the comparison pages.
What if I can't find stock of QBL5704-116-04-042?
You can fill out our help required form which you can use to request a quote for QBL5704-116-04-042 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.