QBL4208-61-04-013 Trinamic Parts by Trinamic

BLDC MOTOR 3-PH 24VDC 4000RPM 52W

Status: Unknown
Series: QMot QBL4208 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$90.60

Distributor Stock
Logo for Farnell
Farnell
from US$169.62
19
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$176.81
26
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$109.67
19
in stock
Buy Now
Logo for element14
element14
from US$121.79
19
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$109.09
5
in stock
Buy Now
Logo for Symmetry Electronics
Symmetry Electronics
from US$90.60
-
Buy Now

Specifications

Supply Voltage V DC 24V
No. of Phases Three Phase
Power Rating 52W
Rotational Speed Max 4000rpm
Torque Max 0.125N-m
Product Range QMot QBL4208 Series
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Trinamic Brushless DC Motor 3.74A 6500min -1 130Nmm | Distrelec
Bldc Motor, 3-Ph, 24Vdc, 4000Rpm, 52W | Newark Electronics
BLDC MOTOR, 3-PH, 24VDC, 4000RPM, 52W | element14
BLDC motor 42mm, 4000rpm, 0.12 | Symmetry Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a QBL4208-61-04-013?

Additional datasheets, footprints and schematics for QBL4208-61-04-013 are listed on our Part Details page. You can also find images and similar parts to QBL4208-61-04-013 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for QBL4208-61-04-013 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QBL4208-61-04-013 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does QBL4208-61-04-013 fall under?

The QBL4208-61-04-013 is listed under Trinamic Parts.

Can I view similar or alternative parts?

You can view similar parts to QBL4208-61-04-013 when available in the Trinamic Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the QBL4208-61-04-013 you can contact the distributor directly for product support, shipping queries etc.

Is the QBL4208-61-04-013 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for QBL4208-61-04-013 have stock available?

Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for QBL4208-61-04-013.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for QBL4208-61-04-013 often in real-time on the comparison pages.

What if I can't find stock of QBL4208-61-04-013?

You can fill out our help required form which you can use to request a quote for QBL4208-61-04-013 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay