Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Relay Mounting | Panel |
---|---|
Load Current | 1A |
Timer Functions | Delay-On-Make |
Control Voltage AC Min | 24V |
Control Voltage AC Max | 110V |
RoHS Compliant | No |
Control, Delay on Make Solid State Timer, 10 Seconds Adjustable, 1A, 24 VAC/DC | Crouzet QASP10S24ADL | RS Americas |
Solid State Time Delay, 1A, 24-110Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a QASP10S24ADL?
Additional datasheets, footprints and schematics for QASP10S24ADL are listed on our Part Details page. You can also find images and similar parts to QASP10S24ADL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QASP10S24ADL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QASP10S24ADL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QASP10S24ADL fall under?
The QASP10S24ADL is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to QASP10S24ADL when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QASP10S24ADL you can contact the distributor directly for product support, shipping queries etc.
Is the QASP10S24ADL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QASP10S24ADL have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for QASP10S24ADL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QASP10S24ADL often in real-time on the comparison pages.
What if I can't find stock of QASP10S24ADL?
You can fill out our help required form which you can use to request a quote for QASP10S24ADL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.