Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
RF Modulation | AM |
---|---|
Data Rate Max | 3000bps |
Frequency | 433MHz |
Sensitivity dBm | 10dBm |
Supply Voltage Min | 3V |
Supply Voltage Max | 12V |
Supply Current | 12.5mA |
RF Transmitter Applications | - |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Current Rating | 12mA |
Frequency Range | 433MHz |
Modulation Type | AM |
Operating Temperature Max | 85°C |
Operating Temperature Min | -20°C |
Operating Temperature Range | -20°C to +85°C |
Supply Voltage | 3VDC |
Supply Voltage Range | 3V to 12V |
Where can I find additional details, specifications and documents for a QAM-TX3?
Additional datasheets, footprints and schematics for QAM-TX3 are listed on our Part Details page. You can also find images and similar parts to QAM-TX3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QAM-TX3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QAM-TX3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QAM-TX3 fall under?
The QAM-TX3 is listed under Electrical & Lighting > Wireless Systems & Modules > RF Modules.
Can I view similar or alternative parts?
You can view similar parts to QAM-TX3 when available in the RF Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QAM-TX3 you can contact the distributor directly for product support, shipping queries etc.
Is the QAM-TX3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QAM-TX3 have stock available?
There is no stock from authorised distributors for QAM-TX3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QAM-TX3 often in real-time on the comparison pages.
What if I can't find stock of QAM-TX3?
You can fill out our help required form which you can use to request a quote for QAM-TX3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.