RF Modulation | AM ASK |
---|---|
Data Rate Max | 3Kbps |
Frequency | 433MHz |
Sensitivity dBm | -105dBm |
Supply Voltage Min | - |
Supply Voltage Max | - |
Supply Current | 3.5mA |
Supported Devices - RF Receivers | - |
RF Receiver Applications | - |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Current Rating | 3.5mA |
Data Rate | 0.2 - 3 KHz |
Operating Temperature Max | 60°C |
Operating Temperature Min | -10°C |
RF Sensitivity | 105 dBm |
Supply Voltage | 5VDC |
RF MODULE, RECEIVER, AM, SUPER REGEN | element14 |
Rf Module, Receiver, Am/Ask, Super Regen, 433Mhz | Newark Electronics |
Where can I find additional details, specifications and documents for a QAM-RX2?
Additional datasheets, footprints and schematics for QAM-RX2 are listed on our Part Details page. You can also find images and similar parts to QAM-RX2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QAM-RX2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QAM-RX2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QAM-RX2 fall under?
The QAM-RX2 is listed under Electrical & Lighting > Wireless Systems & Modules > RF Modules.
Can I view similar or alternative parts?
You can view similar parts to QAM-RX2 when available in the RF Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QAM-RX2 you can contact the distributor directly for product support, shipping queries etc.
Is the QAM-RX2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QAM-RX2 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for QAM-RX2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QAM-RX2 often in real-time on the comparison pages.
What if I can't find stock of QAM-RX2?
You can fill out our help required form which you can use to request a quote for QAM-RX2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.