Q8P1CXXW24E Panel Mount Indicators, Bases & Lenses by APEM

PANEL MOUNT INDICATOR, LED, 8MM, WHITE, 3.8V

Status: Unknown
Series: Q Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.17

Distributor Stock
Logo for Distrelec
Distrelec
from US$8.64
31
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$13.99
-
Buy Now
Logo for RS Americas
RS Americas
from US$13.45
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$8.17
-
Buy Now

Specifications

LED Color White
Operating Voltage 24VDC
Mounting Hole Dia 8mm
Forward Current If 20mA
Luminous Intensity 150mcd
IP / NEMA Rating IP67
Product Range Q Series
Forward Voltage 3.8V
RoHS Compliant Yes

Alternative Descriptions

Apem LED IndicatorSolder Lug / Faston 2.8 x 0.8 mm Fixed White DC 24V | Distrelec
Panel Mount Indicator, Led, 8Mm, White, 3.8V | Newark Electronics
LED Indicator Sealed 8mm Prominent Bright Chrome Fixed White 24VDC Solder | APEM Components Q8P1CXXW24E | RS Americas
8MM PRO B CHR WHI 24V SLD | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a Q8P1CXXW24E?

Additional datasheets, footprints and schematics for Q8P1CXXW24E are listed on our Part Details page. You can also find images and similar parts to Q8P1CXXW24E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for Q8P1CXXW24E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Q8P1CXXW24E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does Q8P1CXXW24E fall under?

The Q8P1CXXW24E is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > LED Single Color Indicators.

Can I view similar or alternative parts?

You can view similar parts to Q8P1CXXW24E when available in the LED Single Color Indicators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the Q8P1CXXW24E you can contact the distributor directly for product support, shipping queries etc.

Is the Q8P1CXXW24E RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for Q8P1CXXW24E have stock available?

Authorised distributors including Distrelec, Newark Electronics, RS Americas and TTI Europe have stock available or on a lead time for Q8P1CXXW24E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for Q8P1CXXW24E often in real-time on the comparison pages.

What if I can't find stock of Q8P1CXXW24E?

You can fill out our help required form which you can use to request a quote for Q8P1CXXW24E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay