Status: | Unknown |
---|---|
Series: | Q Series |
RoHS: | Unknown |
LED Colour | Green |
---|---|
Operating Voltage | 220VAC |
Mounting Hole Dia | 8mm |
Forward Current If | 20mA |
Luminous Intensity | 1.9cd |
IP / NEMA Rating | IP67 |
Product Range | Q Series |
SVHC | No SVHC (15-Jan-2018) |
Led Panel Mount Indicator, Green, 8 Mm, 220 Vac, 20 Ma, 1.9 Cd, Ip67 Rohs Compliant: Yes |Apem Q8P1CXXHG220E | Newark Electronics |
LED INDICATOR, PANEL, 8MM, GREEN, 220VAC | element14 |
8MM PRO B CHR HB GRN 220V SLD | TTI Europe |
Indicator Pmnt,8mm Mount Size, Green LED, Solder Lug Term,8.5 mm Lamp Size,220 Vac | APEM Components Q8P1CXXHG220E | RS Americas |
Where can I find additional details, specifications and documents for a Q8P1CXXHG220E?
Additional datasheets, footprints and schematics for Q8P1CXXHG220E are listed on our Part Details page. You can also find images and similar parts to Q8P1CXXHG220E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Q8P1CXXHG220E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Q8P1CXXHG220E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Q8P1CXXHG220E fall under?
The Q8P1CXXHG220E is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to Q8P1CXXHG220E when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Q8P1CXXHG220E you can contact the distributor directly for product support, shipping queries etc.
Is the Q8P1CXXHG220E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Q8P1CXXHG220E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and RS Americas have stock available or on a lead time for Q8P1CXXHG220E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Q8P1CXXHG220E often in real-time on the comparison pages.
What if I can't find stock of Q8P1CXXHG220E?
You can fill out our help required form which you can use to request a quote for Q8P1CXXHG220E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.