Status: | Unknown |
---|---|
Series: | Q Series |
RoHS: | Unknown |
Prices starting from US$2.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.92
|
253
in stock
|
Buy Now | |
Newark Electronics
from US$7.33
|
253
in stock
|
Buy Now | |
element14
from US$8.06
|
253
in stock
|
Buy Now | |
RS Americas
from US$11.70
|
249
in stock
|
Buy Now | |
Distrelec
from US$3.70
|
111
in stock
|
Buy Now | |
TTI Europe
from US$5.10
|
100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.94
|
69
in stock
|
Buy Now |
LED Colour | Green |
---|---|
Operating Voltage | 24VDC |
Mounting Hole Dia | 8mm |
Forward Current If | 20mA |
Luminous Intensity | 60mcd |
IP / NEMA Rating | IP67 |
Product Range | Q Series |
SVHC | No SVHC (15-Jan-2018) |
Led Panel Mount Indicator, Green, 8 Mm, 24 Vdc, 20 Ma, 60 Mcd, Ip67 Rohs Compliant: Yes |Apem Q8P1CXXG24E | Newark Electronics |
LED INDICATOR, PANEL, 8MM, GREEN, 24VDC | element14 |
LED Indicator Sealed 8mm Prominent Bright Chrome Fixed Green 24VDC Solder | APEM Components Q8P1CXXG24E | RS Americas |
Apem LED IndicatorSolder Lug / Faston 2.8 x 0.8 mm Fixed Green DC 24V | Distrelec |
8MM PRO B CHR GREEN 24V SLD | TTI Europe |
Indicator: LED | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a Q8P1CXXG24E?
Additional datasheets, footprints and schematics for Q8P1CXXG24E are listed on our Part Details page. You can also find images and similar parts to Q8P1CXXG24E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Q8P1CXXG24E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Q8P1CXXG24E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Q8P1CXXG24E fall under?
The Q8P1CXXG24E is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to Q8P1CXXG24E when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Q8P1CXXG24E you can contact the distributor directly for product support, shipping queries etc.
Is the Q8P1CXXG24E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Q8P1CXXG24E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Distrelec have stock available or on a lead time for Q8P1CXXG24E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Q8P1CXXG24E often in real-time on the comparison pages.
What if I can't find stock of Q8P1CXXG24E?
You can fill out our help required form which you can use to request a quote for Q8P1CXXG24E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.