Q8P1BXXY24E Panel Mount Indicators, Bases & Lenses by APEM

LED INDICATOR PANEL 8MM YELLOW 24VDC

Status: Unknown
Series: Q Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.15

Distributor Stock
Logo for Farnell
Farnell
from US$3.15
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$3.24
402
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.49
-
Buy Now
Logo for element14
element14
from US$8.43
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$5.81
-
Buy Now

Specifications

LED Colour Yellow
Operating Voltage 24VDC
Mounting Hole Dia 8mm
Forward Current If 20mA
Luminous Intensity 50mcd
IP / NEMA Rating IP67
Product Range Q Series
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Panel Mount Indicator LED 8mm Solder Fixed Yellow 24 VDC Q Series | APEM Components Q8P1BXXY24E | RS Americas
Panel Mount Indicator, Led, 8Mm, Yellow, 2.1V | Newark Electronics
8MM PRO BLACK YEL 24V SLD | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a Q8P1BXXY24E?

Additional datasheets, footprints and schematics for Q8P1BXXY24E are listed on our Part Details page. You can also find images and similar parts to Q8P1BXXY24E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for Q8P1BXXY24E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Q8P1BXXY24E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does Q8P1BXXY24E fall under?

The Q8P1BXXY24E is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.

Can I view similar or alternative parts?

You can view similar parts to Q8P1BXXY24E when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the Q8P1BXXY24E you can contact the distributor directly for product support, shipping queries etc.

Is the Q8P1BXXY24E RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for Q8P1BXXY24E have stock available?

Authorised distributors including RS Americas, Newark Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for Q8P1BXXY24E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for Q8P1BXXY24E often in real-time on the comparison pages.

What if I can't find stock of Q8P1BXXY24E?

You can fill out our help required form which you can use to request a quote for Q8P1BXXY24E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay