Status: | Unknown |
---|---|
Series: | Q Series |
RoHS: | Unknown |
Prices starting from US$2.96
LED Colour | Green |
---|---|
Operating Voltage | 24VDC |
Mounting Hole Dia | 8mm |
Forward Current If | 20mA |
Luminous Intensity | 60mcd |
IP / NEMA Rating | IP67 |
Product Range | Q Series |
SVHC | No SVHC (15-Jan-2018) |
Panel Mount Indicator LED 8mm Solder Fixed Green 24 VDC Q Series | APEM Components Q8P1BXXG24E | RS Americas |
8MM PRO BLACK GREEN 24V SLD | TTI Europe |
Panel Mount Indicator, Led, 8Mm, Green, 2.2V | Newark Electronics |
LED INDICATOR, PANEL, 8MM, GREEN, 24VDC | element14 |
LED INDICATOR 8MM PROMINE | Heilind Electronics |
Where can I find additional details, specifications and documents for a Q8P1BXXG24E?
Additional datasheets, footprints and schematics for Q8P1BXXG24E are listed on our Part Details page. You can also find images and similar parts to Q8P1BXXG24E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Q8P1BXXG24E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Q8P1BXXG24E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Q8P1BXXG24E fall under?
The Q8P1BXXG24E is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to Q8P1BXXG24E when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Q8P1BXXG24E you can contact the distributor directly for product support, shipping queries etc.
Is the Q8P1BXXG24E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Q8P1BXXG24E have stock available?
Authorised distributors including RS Americas, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for Q8P1BXXG24E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Q8P1BXXG24E often in real-time on the comparison pages.
What if I can't find stock of Q8P1BXXG24E?
You can fill out our help required form which you can use to request a quote for Q8P1BXXG24E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.