Status: | Unknown |
---|---|
Series: | Q8 Series |
RoHS: | Unknown |
LED Color | Red Yellow Green |
---|---|
Mounting Hole Dia | 8mm |
Forward Current / Color | R 20mA Y 20mA G 20mA |
Operating Voltage / Color | R 2V Y 2.1V G 2.2V |
IP / NEMA Rating | IP67 |
Product Range | Q8 Series |
Panel Mount Indicator Sealed LED 8mm Flush Blk Chrome R/Y/G 2VDC Wire | APEM Components Q8F7BZZRYG02E | RS Americas |
8MM FLU BLACK RYG SLD | TTI Europe |
Panel Indicator, Ryg, 8Mm, Wire Lead | Newark Electronics |
PANEL INDICATOR, RYG, 8MM, WIRE LEAD | element14 |
Where can I find additional details, specifications and documents for a Q8F7BZZRYG02E?
Additional datasheets, footprints and schematics for Q8F7BZZRYG02E are listed on our Part Details page. You can also find images and similar parts to Q8F7BZZRYG02E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Q8F7BZZRYG02E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Q8F7BZZRYG02E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Q8F7BZZRYG02E fall under?
The Q8F7BZZRYG02E is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Multicolour Indicators.
Can I view similar or alternative parts?
You can view similar parts to Q8F7BZZRYG02E when available in the LED Multicolour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Q8F7BZZRYG02E you can contact the distributor directly for product support, shipping queries etc.
Is the Q8F7BZZRYG02E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Q8F7BZZRYG02E have stock available?
Authorised distributors including RS Americas, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for Q8F7BZZRYG02E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Q8F7BZZRYG02E often in real-time on the comparison pages.
What if I can't find stock of Q8F7BZZRYG02E?
You can fill out our help required form which you can use to request a quote for Q8F7BZZRYG02E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.