Status: | Unknown |
---|---|
Series: | Q Series |
RoHS: | Unknown |
LED Colour | Red Yellow Green |
---|---|
Mounting Hole Dia | 8mm |
Forward Current / Colour | - |
Operating Voltage / Colour | R 24V Y 24V G 24V |
Luminous Intensity / Colour | R 10mcd G 8mcd Y 6mcd |
IP / NEMA Rating | IP67 |
Product Range | Q Series |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Viewing Angle | 100° |
Multicolour Panel Indicators, Black Chrome Bezel, Red, Yellow, Green, 8 Mm, R 24V, Y 24V, G 24V Rohs Compliant: Yes |Apem Q8F3BZZRYG24E | Newark Electronics |
INDIC FLUSH BLCK TRI COLR 24VDC,IP67 | element14 |
LED INDICATOR 8MM | APEM Components Q8F3BZZRYG24E | RS Americas |
8MM FLU BLACK RYG 24V SLD | TTI Europe |
Where can I find additional details, specifications and documents for a Q8F3BZZRYG24E?
Additional datasheets, footprints and schematics for Q8F3BZZRYG24E are listed on our Part Details page. You can also find images and similar parts to Q8F3BZZRYG24E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Q8F3BZZRYG24E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Q8F3BZZRYG24E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Q8F3BZZRYG24E fall under?
The Q8F3BZZRYG24E is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Multicolour Indicators.
Can I view similar or alternative parts?
You can view similar parts to Q8F3BZZRYG24E when available in the LED Multicolour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Q8F3BZZRYG24E you can contact the distributor directly for product support, shipping queries etc.
Is the Q8F3BZZRYG24E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Q8F3BZZRYG24E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and TTI Europe have stock available or on a lead time for Q8F3BZZRYG24E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Q8F3BZZRYG24E often in real-time on the comparison pages.
What if I can't find stock of Q8F3BZZRYG24E?
You can fill out our help required form which you can use to request a quote for Q8F3BZZRYG24E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.