Status: | Unknown |
---|---|
Series: | Q Series |
RoHS: | Unknown |
LED Colour | Green |
---|---|
Operating Voltage | 12VDC |
Mounting Hole Dia | 8mm |
Forward Current If | 20mA |
Luminous Intensity | 8mcd |
IP / NEMA Rating | IP67 |
Product Range | Q Series |
SVHC | No SVHC (15-Jan-2018) |
8MM FLU BLACK GREEN 12V SLD | TTI Europe |
LED Indicator Sealed 8mm Flush Black Chrome Fixed Green 12VDC Solder | APEM Components Q8F1BXXG12E | RS Americas |
Panel Mount Indicator, Led, 8Mm, Green, 2.2V | Newark Electronics |
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 2.2V | element14 |
Where can I find additional details, specifications and documents for a Q8F1BXXG12E?
Additional datasheets, footprints and schematics for Q8F1BXXG12E are listed on our Part Details page. You can also find images and similar parts to Q8F1BXXG12E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Q8F1BXXG12E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Q8F1BXXG12E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Q8F1BXXG12E fall under?
The Q8F1BXXG12E is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to Q8F1BXXG12E when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Q8F1BXXG12E you can contact the distributor directly for product support, shipping queries etc.
Is the Q8F1BXXG12E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Q8F1BXXG12E have stock available?
Authorised distributors including TTI Europe, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for Q8F1BXXG12E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Q8F1BXXG12E often in real-time on the comparison pages.
What if I can't find stock of Q8F1BXXG12E?
You can fill out our help required form which you can use to request a quote for Q8F1BXXG12E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.