Q6R1CXXY12E Panel Mount Indicators, Bases & Lenses by APEM

LED INDICATOR PANEL 6MM YELLOW 12VDC

Status: Unknown
Series: Q Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.82

Distributor Stock
Logo for Farnell
Farnell
from US$2.82
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.59
-
Buy Now
Logo for RS Americas
RS Americas
from US$9.38
-
Buy Now

Specifications

LED Colour Yellow
Operating Voltage 12VDC
Mounting Hole Dia 6mm
Forward Current If 20mA
Luminous Intensity 30mcd
IP / NEMA Rating IP67
Product Range Q Series
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Panel Mount Indicator, Led, 6Mm, Yellow, 2.1V | Newark Electronics
LED Indicator Sealed 6mm Recessed Bright Chrome Fixed Yellow 12VDC Solder | APEM Components Q6R1CXXY12E | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a Q6R1CXXY12E?

Additional datasheets, footprints and schematics for Q6R1CXXY12E are listed on our Part Details page. You can also find images and similar parts to Q6R1CXXY12E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for Q6R1CXXY12E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Q6R1CXXY12E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does Q6R1CXXY12E fall under?

The Q6R1CXXY12E is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.

Can I view similar or alternative parts?

You can view similar parts to Q6R1CXXY12E when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the Q6R1CXXY12E you can contact the distributor directly for product support, shipping queries etc.

Is the Q6R1CXXY12E RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for Q6R1CXXY12E have stock available?

Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for Q6R1CXXY12E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for Q6R1CXXY12E often in real-time on the comparison pages.

What if I can't find stock of Q6R1CXXY12E?

You can fill out our help required form which you can use to request a quote for Q6R1CXXY12E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay