Status: | Unknown |
---|---|
Series: | Q Series |
RoHS: | Unknown |
Prices starting from US$2.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.65
|
1
in stock
|
Buy Now | |
Distrelec
from US$3.48
|
135
in stock
|
Buy Now | |
TTI Europe
from US$4.99
|
100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.83
|
90
in stock
|
Buy Now | |
Chip One Stop
from US$8.94
|
45
in stock
|
Buy Now | |
Newark Electronics
from US$6.00
|
1
in stock
|
Buy Now | |
element14
from US$7.09
|
1
in stock
|
Buy Now | |
RS Americas
from US$8.41
|
-
|
Buy Now |
LED Colour | Green |
---|---|
Operating Voltage | 12VDC |
Mounting Hole Dia | 6mm |
Forward Current If | 20mA |
Luminous Intensity | 40mcd |
IP / NEMA Rating | IP67 |
Product Range | Q Series |
SVHC | No SVHC (15-Jan-2018) |
Apem LED IndicatorSolder Lug / Faston 2 x 0.5 mm Fixed Green DC 12V | Distrelec |
6MM PRO B CHR GREEN 12V SLD | TTI Europe |
Indicator: LED | Transfer Multisort Elektronik |
Led Panel Mount Indicator, Green, 6 Mm, 12 Vdc, 20 Ma, 40 Mcd, Ip67 Rohs Compliant: Yes |Apem Q6P1CXXG12E | Newark Electronics |
LED INDICATOR, PANEL, 6MM, GREEN, 12VDC | element14 |
LED Indicator Sealed 6mm Prominent Bright Chrome Fixed Green 12VDC Solder | APEM Components Q6P1CXXG12E | RS Americas |
Where can I find additional details, specifications and documents for a Q6P1CXXG12E?
Additional datasheets, footprints and schematics for Q6P1CXXG12E are listed on our Part Details page. You can also find images and similar parts to Q6P1CXXG12E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Q6P1CXXG12E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Q6P1CXXG12E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Q6P1CXXG12E fall under?
The Q6P1CXXG12E is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to Q6P1CXXG12E when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Q6P1CXXG12E you can contact the distributor directly for product support, shipping queries etc.
Is the Q6P1CXXG12E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Q6P1CXXG12E have stock available?
Authorised distributors including Distrelec, TTI Europe, Transfer Multisort Elektronik, Chip One Stop and Newark Electronics have stock available or on a lead time for Q6P1CXXG12E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Q6P1CXXG12E often in real-time on the comparison pages.
What if I can't find stock of Q6P1CXXG12E?
You can fill out our help required form which you can use to request a quote for Q6P1CXXG12E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.