Status: | Unknown |
---|---|
Series: | Q Series |
RoHS: | Unknown |
LED Colour | Green |
---|---|
Operating Voltage | 12VDC |
Mounting Hole Dia | 6mm |
Forward Current If | 20mA |
Luminous Intensity | 40mcd |
IP / NEMA Rating | IP67 |
Product Range | Q Series |
SVHC | No SVHC (15-Jan-2018) |
6MM PRO BLACK GREEN 12V SLD | TTI Europe |
Panel Mount Indicator, Led, 6Mm, Green, 2.2V | Newark Electronics |
PANEL MOUNT INDICATOR, LED, 6MM, GREEN, 2.2V | Farnell |
LED Indicator Sealed 6mm Prominent Black Chrome Fixed Green 12VDC Solder | APEM Components Q6P1BXXG12E | RS Americas |
LED INDICATOR, PANEL, 6MM, GREEN, 12VDC | element14 |
Where can I find additional details, specifications and documents for a Q6P1BXXG12E?
Additional datasheets, footprints and schematics for Q6P1BXXG12E are listed on our Part Details page. You can also find images and similar parts to Q6P1BXXG12E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Q6P1BXXG12E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Q6P1BXXG12E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Q6P1BXXG12E fall under?
The Q6P1BXXG12E is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to Q6P1BXXG12E when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Q6P1BXXG12E you can contact the distributor directly for product support, shipping queries etc.
Is the Q6P1BXXG12E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Q6P1BXXG12E have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Farnell, RS Americas and element14 have stock available or on a lead time for Q6P1BXXG12E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Q6P1BXXG12E often in real-time on the comparison pages.
What if I can't find stock of Q6P1BXXG12E?
You can fill out our help required form which you can use to request a quote for Q6P1BXXG12E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.