Q6F7BYYRG02 Panel Mount Indicators, Bases & Lenses by APEM

PANEL INDICATOR 6MM RED/GREEN 2VDC

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

No distributors results available

View Full Pricing & Stock Comparison

Specifications

LED Color Red Green
Mounting Hole Dia 6mm
Forward Current / Color R 20mA G 20mA
Operating Voltage / Color R 2V G 2V
Luminous Intensity / Color R 10mcd G 8mcd
IP / NEMA Rating Not Rated


Frequently Asked Questions

Where can I find additional details, specifications and documents for a Q6F7BYYRG02?

Additional datasheets, footprints and schematics for Q6F7BYYRG02 are listed on our Part Details page. You can also find images and similar parts to Q6F7BYYRG02 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for Q6F7BYYRG02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Q6F7BYYRG02 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does Q6F7BYYRG02 fall under?

The Q6F7BYYRG02 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Multicolour Indicators.

Can I view similar or alternative parts?

You can view similar parts to Q6F7BYYRG02 when available in the LED Multicolour Indicators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the Q6F7BYYRG02 you can contact the distributor directly for product support, shipping queries etc.

Is the Q6F7BYYRG02 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for Q6F7BYYRG02 have stock available?

There is no stock from authorised distributors for Q6F7BYYRG02.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for Q6F7BYYRG02 often in real-time on the comparison pages.

What if I can't find stock of Q6F7BYYRG02?

You can fill out our help required form which you can use to request a quote for Q6F7BYYRG02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay