Q6F6CXXR02E Panel Mount Indicators, Bases & Lenses by APEM

LED INDICATOR PANEL 6MM RED 2VDC

Status: Unknown
Series: Q Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.87

Distributor Stock
Logo for Farnell
Farnell
from US$3.87
2
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.18
2
in stock
Buy Now
Logo for element14
element14
from US$5.63
2
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$6.98
-
Buy Now

Specifications

LED Colour Red
Operating Voltage 2VDC
Mounting Hole Dia 6mm
Forward Current If 20mA
Luminous Intensity 10mcd
IP / NEMA Rating IP67
Product Range Q Series
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Led Panel Mount Indicator, Red, 6 Mm, 2 Vdc, 20 Ma, 10 Mcd, Ip67 Rohs Compliant: Yes |Apem Q6F6CXXR02E | Newark Electronics
LED INDICATOR, PANEL, 6MM, RED, 2VDC | element14
Flush Indicator Pmnt,6mm Mount Size, Red LED, Lead Pins Term,3 mm Lamp Size,2 Vdc | APEM Components Q6F6CXXR02E | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a Q6F6CXXR02E?

Additional datasheets, footprints and schematics for Q6F6CXXR02E are listed on our Part Details page. You can also find images and similar parts to Q6F6CXXR02E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for Q6F6CXXR02E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Q6F6CXXR02E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does Q6F6CXXR02E fall under?

The Q6F6CXXR02E is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.

Can I view similar or alternative parts?

You can view similar parts to Q6F6CXXR02E when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the Q6F6CXXR02E you can contact the distributor directly for product support, shipping queries etc.

Is the Q6F6CXXR02E RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for Q6F6CXXR02E have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for Q6F6CXXR02E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for Q6F6CXXR02E often in real-time on the comparison pages.

What if I can't find stock of Q6F6CXXR02E?

You can fill out our help required form which you can use to request a quote for Q6F6CXXR02E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay