Status: | Unknown |
---|---|
Series: | Q3X Series |
RoHS: | Unknown |
Sensor Output | NPN / PNP |
---|---|
Sensing Range Max | 300mm |
Supply Voltage DC Min | 10V |
Supply Voltage DC Max | 30V |
Photo Current | - |
Product Range | Q3X Series |
Contrast Sensor, Laser Diffuse, 300m, 10-30VDC, NPN/PNP, QD, Q3X Series | Banner Engineering Q3XTBLD-Q8 | RS Americas |
Sensor, Contrast, Diffuser, 5Pin, M12 | Newark Electronics |
SENSOR, CONTRAST, DIFFUSER, 5PIN, M12 | Farnell |
Laser Contrast sensor | RS |
Where can I find additional details, specifications and documents for a Q3XTBLD-Q8?
Additional datasheets, footprints and schematics for Q3XTBLD-Q8 are listed on our Part Details page. You can also find images and similar parts to Q3XTBLD-Q8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Q3XTBLD-Q8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Q3XTBLD-Q8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Q3XTBLD-Q8 fall under?
The Q3XTBLD-Q8 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to Q3XTBLD-Q8 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Q3XTBLD-Q8 you can contact the distributor directly for product support, shipping queries etc.
Is the Q3XTBLD-Q8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Q3XTBLD-Q8 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for Q3XTBLD-Q8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Q3XTBLD-Q8 often in real-time on the comparison pages.
What if I can't find stock of Q3XTBLD-Q8?
You can fill out our help required form which you can use to request a quote for Q3XTBLD-Q8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.