Status: | Unknown |
---|---|
Series: | Q Series |
RoHS: | Unknown |
LED Colour | Yellow |
---|---|
Operating Voltage | 12V |
Mounting Hole Dia | 22mm |
Forward Current If | 40mA |
Luminous Intensity | 1.25cd |
IP / NEMA Rating | IP67 |
Product Range | Q Series |
SVHC | No SVHC (15-Jan-2018) |
Led Indicator, Panel, 22Mm, Yellow, 12V | Newark Electronics |
LED INDICATOR 22MM | APEM Components Q22F5AYXXSY12AE | RS Americas |
LED INDICATOR, PANEL, 22MM, YELLOW, 12V | element14 |
Apem LED IndicatorRear Epoxy Wire Fixed Yellow AC / DC 12V | Distrelec |
Where can I find additional details, specifications and documents for a Q22F5AYXXSY12AE?
Additional datasheets, footprints and schematics for Q22F5AYXXSY12AE are listed on our Part Details page. You can also find images and similar parts to Q22F5AYXXSY12AE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Q22F5AYXXSY12AE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Q22F5AYXXSY12AE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Q22F5AYXXSY12AE fall under?
The Q22F5AYXXSY12AE is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to Q22F5AYXXSY12AE when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Q22F5AYXXSY12AE you can contact the distributor directly for product support, shipping queries etc.
Is the Q22F5AYXXSY12AE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Q22F5AYXXSY12AE have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Distrelec and Farnell have stock available or on a lead time for Q22F5AYXXSY12AE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Q22F5AYXXSY12AE often in real-time on the comparison pages.
What if I can't find stock of Q22F5AYXXSY12AE?
You can fill out our help required form which you can use to request a quote for Q22F5AYXXSY12AE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.