LED Color | Red |
---|---|
Operating Voltage | 24VDC |
Mounting Hole Dia | 22mm |
Forward Current If | 40mA |
Luminous Intensity | 70mcd |
IP / NEMA Rating | IP67 |
Forward Voltage | 5.7V |
Supply Voltage | 24V |
RoHS Compliant | Yes |
Apem LED IndicatorSolder Lug / Faston 2.8 x 0.8 mm Fixed Red DC 24V | Distrelec |
Panel Mount Indicator, Led, 22Mm, Red, 5.7V | Newark Electronics |
LED Indicator Sealed 22mm Metal Flush Bright Chrome Fixed Red 24VDC Solder | APEM Components Q22F1CXXR24E | RS Americas |
22MM FLU BCHR RED 24V SLD | TTI Europe |
Where can I find additional details, specifications and documents for a Q22F1CXXR24E?
Additional datasheets, footprints and schematics for Q22F1CXXR24E are listed on our Part Details page. You can also find images and similar parts to Q22F1CXXR24E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Q22F1CXXR24E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Q22F1CXXR24E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Q22F1CXXR24E fall under?
The Q22F1CXXR24E is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > LED Single Color Indicators.
Can I view similar or alternative parts?
You can view similar parts to Q22F1CXXR24E when available in the LED Single Color Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Q22F1CXXR24E you can contact the distributor directly for product support, shipping queries etc.
Is the Q22F1CXXR24E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for Q22F1CXXR24E have stock available?
Authorised distributors including Distrelec, Newark Electronics, RS Americas and TTI Europe have stock available or on a lead time for Q22F1CXXR24E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Q22F1CXXR24E often in real-time on the comparison pages.
What if I can't find stock of Q22F1CXXR24E?
You can fill out our help required form which you can use to request a quote for Q22F1CXXR24E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.