Status: | Unknown |
---|---|
Series: | Class gG Series |
RoHS: | Unknown |
Product Range | Class gG Series |
---|---|
Fuse Current | 2A |
Voltage Rating VAC | 400VAC |
Voltage Rating V DC | - |
Fuse Size Metric | 8mm x 31mm |
Fuse Size Imperial | 0.31" x 1.22" |
Blow Characteristic | - |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | BUREAU VERITAS IEC LLOYDS |
Body Material | Ceramic |
Breaking Capacity Current AC | 20kA |
Cartridge Fuse Material | Ceramic |
Case Material | Ceramic |
Fuse Body Material | Ceramic |
Fuse Type Blowing Characteristic | General Line |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Type gG fuse,2A 400V 8 x 31mm | RS |
Ferrule Fuse-Link, Size 8.5 x 31.5, 20 kA, 400VAC, 2A, No Indicator | Mersen Q219227 | RS Americas |
Industrial/Power Fuse, 400 V, 2 A, 8Mm X 31Mm, 0.31" X 1.22" |Mersen/ferraz Shawmut Q219227 | Newark Electronics |
FUSE, GENERAL LINE, 2A | element14 |
Where can I find additional details, specifications and documents for a Q219227?
Additional datasheets, footprints and schematics for Q219227 are listed on our Part Details page. You can also find images and similar parts to Q219227 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Q219227 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Q219227 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Q219227 fall under?
The Q219227 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to Q219227 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Q219227 you can contact the distributor directly for product support, shipping queries etc.
Is the Q219227 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Q219227 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for Q219227.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Q219227 often in real-time on the comparison pages.
What if I can't find stock of Q219227?
You can fill out our help required form which you can use to request a quote for Q219227 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.