Q16P1CZZRYG24E Panel Mount Indicators, Bases & Lenses by APEM

LED INDICATOR 16MM RED/YELLOW/GREEN 24VDC IP67

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$11.52


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$22.08
5
Buy Now
Logo for element14 element14 US$18.32
5
Buy Now
Logo for RS Americas RS Americas US$20.60
4
Buy Now
Logo for TTI Europe TTI Europe US$11.52
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

LED Colour Red Yellow Green
Mounting Hole Dia 16mm
Forward Current / Color R 20mA Y 20mA G 20mA
Forward Voltage / Colour R 2V Y 2.2V G 2.1V
Packaging Each
MSL -

Alternative Descriptions

LED INDICATOR, 16MM, RED/YELLOW/GREEN, 24VDC, IP67 | Farnell
Led Indicator, 16Mm, Red/Yellow/Green, 24Vdc, Ip67 | Newark Electronics
LED Indicator Sealed 16mm Metal Prom Bright Chrome Tri-Color R/Y/G 24VDC Solder | APEM Components Q16P1CZZRYG24E | RS Americas
16MM PRO BCHR RYG 24V SLD | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a Q16P1CZZRYG24E?

Additional datasheets, footprints and schematics for Q16P1CZZRYG24E are listed on our Part Details page. You can also find images and similar parts to Q16P1CZZRYG24E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for Q16P1CZZRYG24E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Q16P1CZZRYG24E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does Q16P1CZZRYG24E fall under?

The Q16P1CZZRYG24E is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Multicolour Indicators.

Can I view similar or alternative parts?

You can view similar parts to Q16P1CZZRYG24E when available in the LED Multicolour Indicators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the Q16P1CZZRYG24E you can contact the distributor directly for product support, shipping queries etc.

Is the Q16P1CZZRYG24E RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for Q16P1CZZRYG24E have stock available?

Authorised distributors including Farnell, Newark Electronics, element14, RS Americas and TTI Europe have stock available or on a lead time for Q16P1CZZRYG24E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for Q16P1CZZRYG24E often in real-time on the comparison pages.

What if I can't find stock of Q16P1CZZRYG24E?

You can fill out our help required form which you can use to request a quote for Q16P1CZZRYG24E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay