Status: | Unknown |
---|---|
Series: | Q16 Series |
RoHS: | Unknown |
LED Color | Red |
---|---|
Operating Voltage | 28VDC |
Mounting Hole Dia | 16mm |
Forward Current If | 20mA |
Luminous Intensity | 2cd |
IP / NEMA Rating | IP67 |
Product Range | Q16 Series |
Panel Indicator, 16Mm, Red, 28Vdc | Newark Electronics |
PANEL INDICATOR, 16MM, RED, 28VDC | element14 |
LED INDICATOR 16MM | APEM Components Q16FP1BPXXSR28E | RS Americas |
Where can I find additional details, specifications and documents for a Q16FP1BPXXSR28E?
Additional datasheets, footprints and schematics for Q16FP1BPXXSR28E are listed on our Part Details page. You can also find images and similar parts to Q16FP1BPXXSR28E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Q16FP1BPXXSR28E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Q16FP1BPXXSR28E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Q16FP1BPXXSR28E fall under?
The Q16FP1BPXXSR28E is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to Q16FP1BPXXSR28E when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Q16FP1BPXXSR28E you can contact the distributor directly for product support, shipping queries etc.
Is the Q16FP1BPXXSR28E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Q16FP1BPXXSR28E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for Q16FP1BPXXSR28E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Q16FP1BPXXSR28E often in real-time on the comparison pages.
What if I can't find stock of Q16FP1BPXXSR28E?
You can fill out our help required form which you can use to request a quote for Q16FP1BPXXSR28E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.