Status: | Unknown |
---|---|
Series: | Q Series |
RoHS: | Compliant |
LED Color | Green |
---|---|
Operating Voltage | 110VAC |
Mounting Hole Dia | 16mm |
Forward Current If | 6mA |
Luminous Intensity | 5mcd |
IP / NEMA Rating | IP67 |
Product Range | Q Series |
Forward Voltage | 2.2V |
RoHS Compliant | Yes |
Panel Mount Indicator, Led, 16Mm, Green, 2.2V | Newark Electronics |
LED Indicator Sealed 16mm Metal Flush Black Chrome Fixed Green 110VAC Solder | APEM Components Q16F1CXXG110E | RS Americas |
Where can I find additional details, specifications and documents for a Q16F1CXXG110E?
Additional datasheets, footprints and schematics for Q16F1CXXG110E are listed on our Part Details page. You can also find images and similar parts to Q16F1CXXG110E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Q16F1CXXG110E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Q16F1CXXG110E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Q16F1CXXG110E fall under?
The Q16F1CXXG110E is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > LED Single Color Indicators.
Can I view similar or alternative parts?
You can view similar parts to Q16F1CXXG110E when available in the LED Single Color Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Q16F1CXXG110E you can contact the distributor directly for product support, shipping queries etc.
Is the Q16F1CXXG110E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for Q16F1CXXG110E have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for Q16F1CXXG110E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Q16F1CXXG110E often in real-time on the comparison pages.
What if I can't find stock of Q16F1CXXG110E?
You can fill out our help required form which you can use to request a quote for Q16F1CXXG110E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.