Status: | Unknown |
---|---|
Series: | Q14 Series |
RoHS: | Unknown |
LED Colour | Blue |
---|---|
Operating Voltage | 24VDC |
Mounting Hole Dia | 14mm |
Forward Current If | 20mA |
Luminous Intensity | 2.5cd |
IP / NEMA Rating | IP67 |
Product Range | Q14 Series |
SVHC | No SVHC (15-Jan-2018) |
Led Indicator, Panel, 14Mm, Blue, 24V | Newark Electronics |
LED INDICATOR 14MM | APEM Components Q14P1CXXSB24E | RS Americas |
LED INDICATOR, PANEL, 14MM, BLUE, 24V | element14 |
Where can I find additional details, specifications and documents for a Q14P1CXXSB24E?
Additional datasheets, footprints and schematics for Q14P1CXXSB24E are listed on our Part Details page. You can also find images and similar parts to Q14P1CXXSB24E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Q14P1CXXSB24E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Q14P1CXXSB24E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Q14P1CXXSB24E fall under?
The Q14P1CXXSB24E is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to Q14P1CXXSB24E when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Q14P1CXXSB24E you can contact the distributor directly for product support, shipping queries etc.
Is the Q14P1CXXSB24E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Q14P1CXXSB24E have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for Q14P1CXXSB24E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Q14P1CXXSB24E often in real-time on the comparison pages.
What if I can't find stock of Q14P1CXXSB24E?
You can fill out our help required form which you can use to request a quote for Q14P1CXXSB24E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.