Status: | Unknown |
---|---|
Series: | MC-306 Series |
RoHS: | Unknown |
No distributors results available
Frequency Nom | 32.768kHz |
---|---|
Crystal Case | SMD 8mm x 3.8mm |
Frequency Stability + / - | - |
Load Capacitance | 6pF |
Frequency Tolerance + / - | 20ppm |
Product Range | MC-306 Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Crystal Mounting Type | SMD |
Frequency | 32.768kHz |
No. of Pins | 4Pins |
Operating Temperature Range | -40°C to +85°C |
Output Frequency | 32.768kHz |
Where can I find additional details, specifications and documents for a Q13MC30610006 MC-306 32.768KHZ 6.0PF?
Additional datasheets, footprints and schematics for Q13MC30610006 MC-306 32.768KHZ 6.0PF are listed on our Part Details page. You can also find images and similar parts to Q13MC30610006 MC-306 32.768KHZ 6.0PF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Q13MC30610006 MC-306 32.768KHZ 6.0PF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Q13MC30610006 MC-306 32.768KHZ 6.0PF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Q13MC30610006 MC-306 32.768KHZ 6.0PF fall under?
The Q13MC30610006 MC-306 32.768KHZ 6.0PF is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to Q13MC30610006 MC-306 32.768KHZ 6.0PF when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Q13MC30610006 MC-306 32.768KHZ 6.0PF you can contact the distributor directly for product support, shipping queries etc.
Is the Q13MC30610006 MC-306 32.768KHZ 6.0PF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Q13MC30610006 MC-306 32.768KHZ 6.0PF have stock available?
There is no stock from authorised distributors for Q13MC30610006 MC-306 32.768KHZ 6.0PF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Q13MC30610006 MC-306 32.768KHZ 6.0PF often in real-time on the comparison pages.
What if I can't find stock of Q13MC30610006 MC-306 32.768KHZ 6.0PF?
You can fill out our help required form which you can use to request a quote for Q13MC30610006 MC-306 32.768KHZ 6.0PF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.