Status: | Unknown |
---|---|
Series: | PZB300 Series |
RoHS: | Unknown |
Prices starting from US$1.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.05
|
3,256
in stock
|
Buy Now | |
Newark Electronics
from US$1.78
|
1,152
in stock
|
Buy Now | |
element14
from US$1.85
|
1,152
in stock
|
Buy Now | |
Farnell
from US$1.78
|
1,152
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.89
|
642
in stock
|
Buy Now | |
Distrelec
from US$1.71
|
231
in stock
|
Buy Now | |
Avnet Abacus
-
|
300
in stock
|
Buy Now | |
Avnet America
from US$3.27
|
-
|
Buy Now | |
RS Americas
from US$3.85
|
-
|
Buy Now | |
TTI Europe
from US$1.54
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Suppression Class | X2 / Y2 |
Product Range | PZB300 Series |
Voltage Rating X | 275V |
Voltage Rating Y | 275V |
Capacitor Dielectric Type | Paper (MP) |
Capacitance Tolerance | ± 20% |
dv/dt Rating | 600V/µs |
Capacitor Case Style | Radial |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA DEMKO EN FI IMQ NEMKO OVE SEMKO SEV UL VDE |
Capacitance X | 0.1µF |
Capacitance Y | 2.2nF |
Capacitor Application | Safety / Suppression |
Climatic Category | 40/100/46 |
Dissipation Factor | 1.3% |
External Depth | 12.5mm |
External Length / Height | 16mm |
External Width | 24mm |
Height | 16mm |
Lead Diameter | 0.8mm |
Lead Length | 30mm |
Lead Spacing | 20mm |
Operating Temperature Range | -40°C to +100°C |
Voltage Rating VAC | 275V |
PZB 300,delta cap,0.1uF+2x2.2nF 275V | RS |
Cap, 0.1Μf, 20%, Paper, Radial | Newark Electronics |
CAP, 0.1µF, 20%, PAPER, RADIAL | element14 |
Filter: anti-interference | Transfer Multisort Elektronik |
KEMET XY Combination, 100nF, 275V, 20% | Distrelec |
Safety Capacitor, 0.1 uF, 275 VAC, 275 VAC, � 20%, Delta EMI X2 / Y2 / Y2, Metallized Paper, Radial Box - 3 Pin, Through Hole | Avnet Abacus |
Safety Capacitor, 0.1 uF, 275 VAC, 275 VAC, ± 20%, Delta EMI X2 / Y2 / Y2, Metallized Paper, Radial Box - 3 Pin, Through Hole | Avnet America |
100 nF, 2.2 nF +/-20% 275 V ac Paper Capacitor (Through Hole Mounting) | KEMET PZB300MC11R30 | RS Americas |
Where can I find additional details, specifications and documents for a PZB300MC11R30?
Additional datasheets, footprints and schematics for PZB300MC11R30 are listed on our Part Details page. You can also find images and similar parts to PZB300MC11R30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PZB300MC11R30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PZB300MC11R30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PZB300MC11R30 fall under?
The PZB300MC11R30 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to PZB300MC11R30 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PZB300MC11R30 you can contact the distributor directly for product support, shipping queries etc.
Is the PZB300MC11R30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PZB300MC11R30 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for PZB300MC11R30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PZB300MC11R30 often in real-time on the comparison pages.
What if I can't find stock of PZB300MC11R30?
You can fill out our help required form which you can use to request a quote for PZB300MC11R30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.