Status: | Unknown |
---|---|
Series: | PZ Series |
RoHS: | Unknown |
Product Range | PZ Series |
---|---|
Contact Current Max | 200mA |
Contact Voltage DC Nom | 24V |
Keypad Array | 3 x 4 |
Keypad Output | Matrix |
No. of Keys | 12 |
Housing Material | Aluminium |
Panel Cutout Width | 62.5mm |
Keypad Switch, 3X4, 0.2A, 24V, Aluminium | Newark Electronics |
KEYPAD SWITCH, 3X4, 0.2A, 24V, ALUMINIUM | element14 |
Keypad | RS Americas |
Where can I find additional details, specifications and documents for a PZ120RS?
Additional datasheets, footprints and schematics for PZ120RS are listed on our Part Details page. You can also find images and similar parts to PZ120RS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PZ120RS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PZ120RS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PZ120RS fall under?
The PZ120RS is listed under APEM Parts.
Can I view similar or alternative parts?
You can view similar parts to PZ120RS when available in the APEM Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PZ120RS you can contact the distributor directly for product support, shipping queries etc.
Is the PZ120RS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PZ120RS have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS Americas have stock available or on a lead time for PZ120RS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PZ120RS often in real-time on the comparison pages.
What if I can't find stock of PZ120RS?
You can fill out our help required form which you can use to request a quote for PZ120RS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.