Status: | Unknown |
---|---|
Series: | Kemet - Cap Mounting Clips |
RoHS: | Unknown |
Accessory Type | Vertical Mounting Clamp |
---|---|
Clip Diameter | 65mm |
Product Range | Kemet - Cap Mounting Clips |
SVHC | No SVHC (15-Jan-2018) |
For Use With | Kemet PEH169 & PEH200 Capacitors |
Clamp, Capacitor, 65Mm | Newark Electronics |
CLAMP, CAPACITOR, 65MM | element14 |
KEMET Fastening clamp ΓΈ 65 mm | Distrelec |
Where can I find additional details, specifications and documents for a PYC6043?
Additional datasheets, footprints and schematics for PYC6043 are listed on our Part Details page. You can also find images and similar parts to PYC6043 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PYC6043 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PYC6043 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PYC6043 fall under?
The PYC6043 is listed under Passive Components > Capacitors > Capacitor Accessories.
Can I view similar or alternative parts?
You can view similar parts to PYC6043 when available in the Capacitor Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PYC6043 you can contact the distributor directly for product support, shipping queries etc.
Is the PYC6043 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PYC6043 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for PYC6043.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PYC6043 often in real-time on the comparison pages.
What if I can't find stock of PYC6043?
You can fill out our help required form which you can use to request a quote for PYC6043 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.