Status: | Unknown |
---|---|
Series: | Mounting Kits |
RoHS: | Unknown |
Accessory Type | Vertical Mounting Clip |
---|---|
Clip Diameter | 35mm |
Product Range | Mounting Kits |
SVHC | No SVHC (15-Jan-2018) |
Capacitor Mounting Clip dia 35mm | RS |
Capacitor Clamp, 36.6Mm | Newark Electronics |
MOUNTING CLIP, VERTICAL, 35MM DIA, STEEL | element14 |
MOUNTING CLIP | Avnet America |
Where can I find additional details, specifications and documents for a PYC6041?
Additional datasheets, footprints and schematics for PYC6041 are listed on our Part Details page. You can also find images and similar parts to PYC6041 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PYC6041 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PYC6041 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PYC6041 fall under?
The PYC6041 is listed under Passive Components > Capacitors > Capacitor Accessories.
Can I view similar or alternative parts?
You can view similar parts to PYC6041 when available in the Capacitor Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PYC6041 you can contact the distributor directly for product support, shipping queries etc.
Is the PYC6041 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PYC6041 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for PYC6041.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PYC6041 often in real-time on the comparison pages.
What if I can't find stock of PYC6041?
You can fill out our help required form which you can use to request a quote for PYC6041 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.