PX76A675PK Non-Rechargeable Batteries by Duracell

BATTERY, ALKALINE MANGANESE DIOXIDE, 1.5V, LR44

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for RS Americas RS Americas
8 units
Buy Now
View Full Pricing & Stock Comparison

Specifications

Battery Voltage 1.5V
Battery Size Code LR44
Battery Technology Alkaline
Battery Capacity 105mAh
Battery Terminals Pressure Contact
External Diameter 11.6mm
External Height 5.4mm
RoHS Compliant NA

Alternative Descriptions

Battery, Non-Rechargeable Coin/Button, Alkaline, 1.5VDC, 190mAh, PX Series | RS Americas
Battery, Alkaline Manganese Dioxide, 1.5V, Lr44 | Newark Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a PX76A675PK?

Additional datasheets, footprints and schematics for PX76A675PK are listed on our Part Details page. You can also find images and similar parts to PX76A675PK on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PX76A675PK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PX76A675PK price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PX76A675PK fall under?

The PX76A675PK is listed under Batteries & Chargers > Batteries - Non-Rechargeable.

Can I view similar or alternative parts?

You can view similar parts to PX76A675PK when available in the Batteries - Non-Rechargeable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PX76A675PK you can contact the distributor directly for product support, shipping queries etc.

Is the PX76A675PK RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PX76A675PK have stock available?

Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for PX76A675PK.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PX76A675PK often in real-time on the comparison pages.

What if I can't find stock of PX76A675PK?

You can fill out our help required form which you can use to request a quote for PX76A675PK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay