Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Battery Voltage | 1.5V |
---|---|
Battery Size Code | 625A |
Battery Technology | Alkaline |
Battery Terminals | Pressure Contact |
External Diameter | 16mm |
External Height | 6.2mm |
RoHS Compliant | NA |
Battery, Alkaline Manganese Dioxide, 1.5V, Lr9 | Newark Electronics |
Where can I find additional details, specifications and documents for a PX625ABPK?
Additional datasheets, footprints and schematics for PX625ABPK are listed on our Part Details page. You can also find images and similar parts to PX625ABPK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PX625ABPK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PX625ABPK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PX625ABPK fall under?
The PX625ABPK is listed under Batteries & Chargers > Batteries - Non-Rechargeable.
Can I view similar or alternative parts?
You can view similar parts to PX625ABPK when available in the Batteries - Non-Rechargeable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PX625ABPK you can contact the distributor directly for product support, shipping queries etc.
Is the PX625ABPK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PX625ABPK have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PX625ABPK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PX625ABPK often in real-time on the comparison pages.
What if I can't find stock of PX625ABPK?
You can fill out our help required form which you can use to request a quote for PX625ABPK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.