Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.74
|
No stock
|
Buy Now |
Battery Voltage | 6.2V |
---|---|
Battery Size Code | 4SR44 |
Battery Technology | Lithium Manganese Dioxide |
Battery Capacity | 150mAh |
Battery Terminals | Raised Positive and Negative |
External Diameter | 13mm |
External Height | 25.2mm |
External Width | - |
External Depth | - |
Weight | 9.4g |
Battery IEC Code | 2CR11108 |
Battery NEDA Code | 1406LC |
Product Range | - |
SVHC | 1 2-dimethoxyethane ethylene glycol dimethyl ether (EGDME) (15-Jun-2015) |
Body Diameter | 13mm |
External Length / Height | 25.2mm |
Height | 25.2mm |
Operating Temperature Max | 60°C |
Operating Temperature Min | -30°C |
Output Voltage | 6V |
Pack Quantity | 1 |
BATTERY, LITHIUM, 6V, PX28L | Farnell |
Where can I find additional details, specifications and documents for a PX28L?
Additional datasheets, footprints and schematics for PX28L are listed on our Part Details page. You can also find images and similar parts to PX28L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PX28L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PX28L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PX28L fall under?
The PX28L is listed under Electrical & Lighting > Batteries & Power Supplies > Batteries.
Can I view similar or alternative parts?
You can view similar parts to PX28L when available in the Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PX28L you can contact the distributor directly for product support, shipping queries etc.
Is the PX28L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PX28L have stock available?
Authorised distributors including Farnell have stock available or on a lead time for PX28L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PX28L often in real-time on the comparison pages.
What if I can't find stock of PX28L?
You can fill out our help required form which you can use to request a quote for PX28L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.