Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.96
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.96
|
16
in stock
|
Buy Now |
Battery Voltage | 6V |
---|---|
Battery Technology | Alkaline |
Battery Terminals | Raised Positive and Flat Negative |
External Diameter | 13mm |
External Height | 25.2mm |
RoHS Compliant | NA |
Battery, Alkaline, 6V, 2Cr11108 | Newark Electronics |
Where can I find additional details, specifications and documents for a PX28A?
Additional datasheets, footprints and schematics for PX28A are listed on our Part Details page. You can also find images and similar parts to PX28A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PX28A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PX28A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PX28A fall under?
The PX28A is listed under Batteries & Chargers > Batteries - Non-Rechargeable.
Can I view similar or alternative parts?
You can view similar parts to PX28A when available in the Batteries - Non-Rechargeable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PX28A you can contact the distributor directly for product support, shipping queries etc.
Is the PX28A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PX28A have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PX28A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PX28A often in real-time on the comparison pages.
What if I can't find stock of PX28A?
You can fill out our help required form which you can use to request a quote for PX28A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.